PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 21.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: One Light Table Lamp
Category: Table Lamps
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 407668 |
| Product Name | 26760 Lamps-Table Lamps |
| Application | Residential |