Capital Lighting, Inc. 24286 Lamps-Table Lamps 407660

Description
PRODUCT DETAILS / SPECS Height: 19.50 Bulb Type: TBD Qty: 2 Finish: Ha Burgundy Ca 59 Product Name: Two Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 19.50 Bulb Type: TBD Qty: 2 Finish: Ha Burgundy Ca 59 Product Name: Two Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
24286 Lamps-Table Lamps - 407660 - Capital Lighting, Inc.
Columbus, OH, USA
24286 Lamps-Table Lamps
407660
24286 Lamps-Table Lamps 407660
PRODUCT DETAILS / SPECS Height: 19.50 Bulb Type: TBD Qty: 2 Finish: Ha Burgundy Ca 59 Product Name: Two Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 19.50
Bulb
Type: TBD
Qty: 2
Finish: Ha Burgundy Ca 59
Product Name: Two Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407660
Product Name 24286 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details