Capital Lighting, Inc. 28692 Pendants-Bowl Style 407654

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 44.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: 24Version Of Qb987-20 Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 44.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: 24Version Of Qb987-20 Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
28692 Pendants-Bowl Style - 407654 - Capital Lighting, Inc.
Columbus, OH, USA
28692 Pendants-Bowl Style
407654
28692 Pendants-Bowl Style 407654
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 44.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: 24Version Of Qb987-20 Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 25.25
Height: 44.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: 24Version Of Qb987-20
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407654
Product Name 28692 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details