Capital Lighting, Inc. 26934 Sconces-Single Glass 407636

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
26934 Sconces-Single Glass - 407636 - Capital Lighting, Inc.
Columbus, OH, USA
26934 Sconces-Single Glass
407636
26934 Sconces-Single Glass 407636
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 14.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Copper
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407636
Product Name 26934 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details