Capital Lighting, Inc. 28666 Sconces-Double Glass 407625

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 29.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Cafe Noir Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 29.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Cafe Noir Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
28666 Sconces-Double Glass - 407625 - Capital Lighting, Inc.
Columbus, OH, USA
28666 Sconces-Double Glass
407625
28666 Sconces-Double Glass 407625
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 29.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Cafe Noir Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 29.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Cafe Noir
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407625
Product Name 28666 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details