Capital Lighting, Inc. 27906 Lamps-Table Lamps 407624

Description
PRODUCT DETAILS / SPECS Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
27906 Lamps-Table Lamps - 407624 - Capital Lighting, Inc.
Columbus, OH, USA
27906 Lamps-Table Lamps
407624
27906 Lamps-Table Lamps 407624
PRODUCT DETAILS / SPECS Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 24.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Copper
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407624
Product Name 27906 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details