Capital Lighting, Inc. 27474 Fans-Light Kits 407618

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 4.00 Bulb Type: TBD Qty: 3 Wattage: 60 Finish: Green Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 4.00 Bulb Type: TBD Qty: 3 Wattage: 60 Finish: Green Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
27474 Fans-Light Kits - 407618 - Capital Lighting, Inc.
Columbus, OH, USA
27474 Fans-Light Kits
407618
27474 Fans-Light Kits 407618
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 4.00 Bulb Type: TBD Qty: 3 Wattage: 60 Finish: Green Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 4.00
Bulb
Type: TBD
Qty: 3
Wattage: 60
Finish: Green
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407618
Product Name 27474 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details