Capital Lighting, Inc. 27466 Fans-Light Kits 407611

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 4.00 Bulb Type: TBD Qty: 3 Wattage: 60 Finish: Gyb Pbag Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 4.00 Bulb Type: TBD Qty: 3 Wattage: 60 Finish: Gyb Pbag Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
27466 Fans-Light Kits - 407611 - Capital Lighting, Inc.
Columbus, OH, USA
27466 Fans-Light Kits
407611
27466 Fans-Light Kits 407611
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 4.00 Bulb Type: TBD Qty: 3 Wattage: 60 Finish: Gyb Pbag Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 4.00
Bulb
Type: TBD
Qty: 3
Wattage: 60
Finish: Gyb Pbag
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407611
Product Name 27466 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details