Capital Lighting, Inc. 27479 Fans-Light Kits 407604

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 5.00 Bulb Type: TBD Qty: 3 Wattage: 60 Finish: Peach Product Name: Three Light Replacement Shade Category: Replacement Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 5.00 Bulb Type: TBD Qty: 3 Wattage: 60 Finish: Peach Product Name: Three Light Replacement Shade Category: Replacement Shade

Suppliers

Company
Product
Description
Supplier Links
27479 Fans-Light Kits - 407604 - Capital Lighting, Inc.
Columbus, OH, USA
27479 Fans-Light Kits
407604
27479 Fans-Light Kits 407604
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 5.00 Bulb Type: TBD Qty: 3 Wattage: 60 Finish: Peach Product Name: Three Light Replacement Shade Category: Replacement Shade

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 5.00
Bulb
Type: TBD
Qty: 3
Wattage: 60
Finish: Peach
Product Name: Three Light Replacement Shade
Category: Replacement Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407604
Product Name 27479 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details