Capital Lighting, Inc. 70384 Pendants-Drum Shade 407596

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 34.00 Bulb Type: 4Pin-Cfl Qty: 4 Wattage: 18 Finish: White Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 34.00 Bulb Type: 4Pin-Cfl Qty: 4 Wattage: 18 Finish: White Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
70384 Pendants-Drum Shade - 407596 - Capital Lighting, Inc.
Columbus, OH, USA
70384 Pendants-Drum Shade
407596
70384 Pendants-Drum Shade 407596
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 34.00 Bulb Type: 4Pin-Cfl Qty: 4 Wattage: 18 Finish: White Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 34.00
Bulb
Type: 4Pin-Cfl
Qty: 4
Wattage: 18
Finish: White
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407596
Product Name 70384 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details