Capital Lighting, Inc. 70624 Mid. Chandeliers-Candle 407593

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 22.50 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Antique Copper Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 22.50 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Antique Copper Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
70624 Mid. Chandeliers-Candle - 407593 - Capital Lighting, Inc.
Columbus, OH, USA
70624 Mid. Chandeliers-Candle
407593
70624 Mid. Chandeliers-Candle 407593
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 22.50 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Antique Copper Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 22.50
Bulb
Type: Candelabra
Qty: 9
Wattage: 40
Finish: Antique Copper
Product Name: Nine Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407593
Product Name 70624 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details