Capital Lighting, Inc. 73637 Semi-Flush Mts.-Bowl Style 407586

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 30.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Multi Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 30.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Multi Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
73637 Semi-Flush Mts.-Bowl Style - 407586 - Capital Lighting, Inc.
Columbus, OH, USA
73637 Semi-Flush Mts.-Bowl Style
407586
73637 Semi-Flush Mts.-Bowl Style 407586
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 30.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Multi Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 30.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Multi
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407586
Product Name 73637 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details