Capital Lighting, Inc. 73874 Island/Pool Table-3 Light Bar 407582

Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 52.00 Length 52.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Cafe Noir Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 52.00 Length 52.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Cafe Noir Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
73874 Island/Pool Table-3 Light Bar - 407582 - Capital Lighting, Inc.
Columbus, OH, USA
73874 Island/Pool Table-3 Light Bar
407582
73874 Island/Pool Table-3 Light Bar 407582
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 52.00 Length 52.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Cafe Noir Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 46.00
Height: 52.00
Length 52.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Cafe Noir
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407582
Product Name 73874 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details