Capital Lighting, Inc. 70922 Semi-Flush Mts.-Bowl Style 407579

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Clear Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Clear Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
70922 Semi-Flush Mts.-Bowl Style - 407579 - Capital Lighting, Inc.
Columbus, OH, USA
70922 Semi-Flush Mts.-Bowl Style
407579
70922 Semi-Flush Mts.-Bowl Style 407579
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Clear Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 22.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Clear
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407579
Product Name 70922 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details