Capital Lighting, Inc. 71234 Sconces-Double Candle 407578

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 17.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Dark Roast Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 17.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Dark Roast Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
71234 Sconces-Double Candle - 407578 - Capital Lighting, Inc.
Columbus, OH, USA
71234 Sconces-Double Candle
407578
71234 Sconces-Double Candle 407578
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 17.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Dark Roast Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 17.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Dark Roast
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407578
Product Name 71234 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details