Capital Lighting, Inc. 71136 Mini Pendants-Rod 407571

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.00 Height: 16.00 Bulb Type: Inter/T6.5 Qty: 1 Wattage: 40 Finish: White Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.00 Height: 16.00 Bulb Type: Inter/T6.5 Qty: 1 Wattage: 40 Finish: White Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
71136 Mini Pendants-Rod - 407571 - Capital Lighting, Inc.
Columbus, OH, USA
71136 Mini Pendants-Rod
407571
71136 Mini Pendants-Rod 407571
PRODUCT DETAILS / SPECS Width/Dia: 2.00 Height: 16.00 Bulb Type: Inter/T6.5 Qty: 1 Wattage: 40 Finish: White Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 2.00
Height: 16.00
Bulb
Type: Inter/T6.5
Qty: 1
Wattage: 40
Finish: White
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407571
Product Name 71136 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details