Capital Lighting, Inc. 73344 Pendants-Bowl Style 407557

Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 23.00 Bulb Type: Gu24/Cfl Qty: 7 Wattage: 23 Finish: Bronze Product Name: Seven Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 23.00 Bulb Type: Gu24/Cfl Qty: 7 Wattage: 23 Finish: Bronze Product Name: Seven Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
73344 Pendants-Bowl Style - 407557 - Capital Lighting, Inc.
Columbus, OH, USA
73344 Pendants-Bowl Style
407557
73344 Pendants-Bowl Style 407557
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 23.00 Bulb Type: Gu24/Cfl Qty: 7 Wattage: 23 Finish: Bronze Product Name: Seven Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 60.00
Height: 23.00
Bulb
Type: Gu24/Cfl
Qty: 7
Wattage: 23
Finish: Bronze
Product Name: Seven Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407557
Product Name 73344 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318135 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details