Capital Lighting, Inc. 73448 Sconces-Single Candle 407553

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
73448 Sconces-Single Candle - 407553 - Capital Lighting, Inc.
Columbus, OH, USA
73448 Sconces-Single Candle
407553
73448 Sconces-Single Candle 407553
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 18.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407553
Product Name 73448 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details