Capital Lighting, Inc. 73484 Mini Pendants-Rod 407552

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 44.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Wrought Iron Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 44.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Wrought Iron Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
73484 Mini Pendants-Rod - 407552 - Capital Lighting, Inc.
Columbus, OH, USA
73484 Mini Pendants-Rod
407552
73484 Mini Pendants-Rod 407552
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 44.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Wrought Iron Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 44.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Wrought Iron
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407552
Product Name 73484 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details