PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 18.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Bronze
Product Name: Two Light Wall Sconce
Category: Wall Sconces
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 407546 |
| Product Name | 71352 Sconces-Pocket |
| Application | Residential |