Capital Lighting, Inc. 71372 Pendants-Bowl Style 407543

Description
PRODUCT DETAILS / SPECS Width/Dia: 66.00 Height: 100.00 Bulb Type: Medium Finish: Burnished Steel/Ant Cop Product Name: Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 66.00 Height: 100.00 Bulb Type: Medium Finish: Burnished Steel/Ant Cop Product Name: Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
71372 Pendants-Bowl Style - 407543 - Capital Lighting, Inc.
Columbus, OH, USA
71372 Pendants-Bowl Style
407543
71372 Pendants-Bowl Style 407543
PRODUCT DETAILS / SPECS Width/Dia: 66.00 Height: 100.00 Bulb Type: Medium Finish: Burnished Steel/Ant Cop Product Name: Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 66.00
Height: 100.00
Bulb
Type: Medium
Finish: Burnished Steel/Ant Cop
Product Name: Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407543
Product Name 71372 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details