Capital Lighting, Inc. 71376 Mini Pendants-Rod 407541

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.00 Height: 16.00 Bulb Type: Inter/T6 Qty: 1 Wattage: 40 Finish: Green Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.00 Height: 16.00 Bulb Type: Inter/T6 Qty: 1 Wattage: 40 Finish: Green Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
71376 Mini Pendants-Rod - 407541 - Capital Lighting, Inc.
Columbus, OH, USA
71376 Mini Pendants-Rod
407541
71376 Mini Pendants-Rod 407541
PRODUCT DETAILS / SPECS Width/Dia: 2.00 Height: 16.00 Bulb Type: Inter/T6 Qty: 1 Wattage: 40 Finish: Green Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 2.00
Height: 16.00
Bulb
Type: Inter/T6
Qty: 1
Wattage: 40
Finish: Green
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407541
Product Name 71376 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details