Capital Lighting, Inc. 72041 Foyer/Hall Lanterns-Glass w/Frame 407536

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 36.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brown Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 36.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brown Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
72041 Foyer/Hall Lanterns-Glass w/Frame - 407536 - Capital Lighting, Inc.
Columbus, OH, USA
72041 Foyer/Hall Lanterns-Glass w/Frame
407536
72041 Foyer/Hall Lanterns-Glass w/Frame 407536
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 36.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brown Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 36.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Brown
Product Name: Six Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407536
Product Name 72041 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details