Capital Lighting, Inc. 72076 Large Chandeliers-Glass Shade 407532

Description
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 64.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Brown Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 64.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Brown Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
72076 Large Chandeliers-Glass Shade - 407532 - Capital Lighting, Inc.
Columbus, OH, USA
72076 Large Chandeliers-Glass Shade
407532
72076 Large Chandeliers-Glass Shade 407532
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 64.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Brown Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 47.00
Height: 64.00
Bulb
Type: Medium
Qty: 8
Wattage: 100
Finish: Brown
Product Name: Eight Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407532
Product Name 72076 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details