Capital Lighting, Inc. 72071 Fans-Light Kits 407530

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 4.50 Bulb Type: TBD Qty: 3 Finish: Multi Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 4.50 Bulb Type: TBD Qty: 3 Finish: Multi Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
72071 Fans-Light Kits - 407530 - Capital Lighting, Inc.
Columbus, OH, USA
72071 Fans-Light Kits
407530
72071 Fans-Light Kits 407530
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 4.50 Bulb Type: TBD Qty: 3 Finish: Multi Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 4.50
Bulb
Type: TBD
Qty: 3
Finish: Multi
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407530
Product Name 72071 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details