Capital Lighting, Inc. 73308 Sconces-Pocket 407525

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Copper Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Copper Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
73308 Sconces-Pocket - 407525 - Capital Lighting, Inc.
Columbus, OH, USA
73308 Sconces-Pocket
407525
73308 Sconces-Pocket 407525
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Copper Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 9.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Copper
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407525
Product Name 73308 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details