Capital Lighting, Inc. 72212 Flush Mounts-Bowl Style 407517

Description
PRODUCT DETAILS / SPECS Width/Dia: 75.50 Height: 19.50 Bulb Type: Medium Qty: 12 Wattage: 23 Finish: Multi Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 75.50 Height: 19.50 Bulb Type: Medium Qty: 12 Wattage: 23 Finish: Multi Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
72212 Flush Mounts-Bowl Style - 407517 - Capital Lighting, Inc.
Columbus, OH, USA
72212 Flush Mounts-Bowl Style
407517
72212 Flush Mounts-Bowl Style 407517
PRODUCT DETAILS / SPECS Width/Dia: 75.50 Height: 19.50 Bulb Type: Medium Qty: 12 Wattage: 23 Finish: Multi Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 75.50
Height: 19.50
Bulb
Type: Medium
Qty: 12
Wattage: 23
Finish: Multi
Product Name: 12 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407517
Product Name 72212 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details