Capital Lighting, Inc. 72862 Sconces-Pocket 407508

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Multi Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Multi Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
72862 Sconces-Pocket - 407508 - Capital Lighting, Inc.
Columbus, OH, USA
72862 Sconces-Pocket
407508
72862 Sconces-Pocket 407508
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Multi Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 9.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Multi
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407508
Product Name 72862 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details