Capital Lighting, Inc. 72540 Sconces-Double Candle 407504

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Copper Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Copper Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
72540 Sconces-Double Candle - 407504 - Capital Lighting, Inc.
Columbus, OH, USA
72540 Sconces-Double Candle
407504
72540 Sconces-Double Candle 407504
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Copper Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 22.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique Copper
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407504
Product Name 72540 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details