Capital Lighting, Inc. 72609 Pendants-Bowl Style 407502

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 26.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Ca Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 26.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Ca Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
72609 Pendants-Bowl Style - 407502 - Capital Lighting, Inc.
Columbus, OH, USA
72609 Pendants-Bowl Style
407502
72609 Pendants-Bowl Style 407502
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 26.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Ca Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 26.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Ca
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407502
Product Name 72609 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details