Capital Lighting, Inc. 15268 Lamps-Table Lamps 407496

Description
PRODUCT DETAILS / SPECS Height: 21.50 Bulb Type: Medium Qty: 1 Finish: Eartj Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 21.50 Bulb Type: Medium Qty: 1 Finish: Eartj Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
15268 Lamps-Table Lamps - 407496 - Capital Lighting, Inc.
Columbus, OH, USA
15268 Lamps-Table Lamps
407496
15268 Lamps-Table Lamps 407496
PRODUCT DETAILS / SPECS Height: 21.50 Bulb Type: Medium Qty: 1 Finish: Eartj Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 21.50
Bulb
Type: Medium
Qty: 1
Finish: Eartj
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407496
Product Name 15268 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details