Capital Lighting, Inc. 17294 Lamps-Accent Lamps 407479

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 5.50 Bulb Type: Nl Qty: 1 Wattage: 5 Finish: Bronze Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 5.50 Bulb Type: Nl Qty: 1 Wattage: 5 Finish: Bronze Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

Suppliers

Company
Product
Description
Supplier Links
17294 Lamps-Accent Lamps - 407479 - Capital Lighting, Inc.
Columbus, OH, USA
17294 Lamps-Accent Lamps
407479
17294 Lamps-Accent Lamps 407479
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 5.50 Bulb Type: Nl Qty: 1 Wattage: 5 Finish: Bronze Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 5.50
Bulb
Type: Nl
Qty: 1
Wattage: 5
Finish: Bronze
Product Name: One Light Novelty Lamp
Category: Novelty Lamps And Accessories

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407479
Product Name 17294 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details