Capital Lighting, Inc. 18616 Sconces-Single Glass 407478

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.00 Length 20.00 Bulb Type: TBD Finish: Copper Product Name: Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.00 Length 20.00 Bulb Type: TBD Finish: Copper Product Name: Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
18616 Sconces-Single Glass - 407478 - Capital Lighting, Inc.
Columbus, OH, USA
18616 Sconces-Single Glass
407478
18616 Sconces-Single Glass 407478
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.00 Length 20.00 Bulb Type: TBD Finish: Copper Product Name: Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 20.00
Length 20.00
Bulb
Type: TBD
Finish: Copper
Product Name: Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407478
Product Name 18616 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details