Capital Lighting, Inc. 18600 Mid. Chandeliers-Candle 407475

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 26.00 Length 26.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Black Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 26.00 Length 26.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Black Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
18600 Mid. Chandeliers-Candle - 407475 - Capital Lighting, Inc.
Columbus, OH, USA
18600 Mid. Chandeliers-Candle
407475
18600 Mid. Chandeliers-Candle 407475
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 26.00 Length 26.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Black Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 26.00
Length 26.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Black
Product Name: Six Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407475
Product Name 18600 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details