Capital Lighting, Inc. 19481 Mini Pendants-Cable 407466

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.50 Bulb Type: Bi Pin Halo Qty: 1 Finish: Platinum Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.50 Bulb Type: Bi Pin Halo Qty: 1 Finish: Platinum Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
19481 Mini Pendants-Cable - 407466 - Capital Lighting, Inc.
Columbus, OH, USA
19481 Mini Pendants-Cable
407466
19481 Mini Pendants-Cable 407466
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.50 Bulb Type: Bi Pin Halo Qty: 1 Finish: Platinum Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 13.50
Bulb
Type: Bi Pin Halo
Qty: 1
Finish: Platinum
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407466
Product Name 19481 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details