Capital Lighting, Inc. 22054 Lamps-Table Lamps 407452

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.00 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Two Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.00 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Two Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
22054 Lamps-Table Lamps - 407452 - Capital Lighting, Inc.
Columbus, OH, USA
22054 Lamps-Table Lamps
407452
22054 Lamps-Table Lamps 407452
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.00 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Two Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 25.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Product Name: Two Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407452
Product Name 22054 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details