Capital Lighting, Inc. 21559 Foyer/Hall Lanterns-Glass w/Frame 407450

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 30.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Wrought Iron Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 30.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Wrought Iron Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
21559 Foyer/Hall Lanterns-Glass w/Frame - 407450 - Capital Lighting, Inc.
Columbus, OH, USA
21559 Foyer/Hall Lanterns-Glass w/Frame
407450
21559 Foyer/Hall Lanterns-Glass w/Frame 407450
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 30.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Wrought Iron Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 30.50
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Wrought Iron
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407450
Product Name 21559 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details