Capital Lighting, Inc. 19472 Mini Pendants-Cable 407448

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.50 Bulb Type: Bi Pin Halo Qty: 1 Finish: Black Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.50 Bulb Type: Bi Pin Halo Qty: 1 Finish: Black Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
19472 Mini Pendants-Cable - 407448 - Capital Lighting, Inc.
Columbus, OH, USA
19472 Mini Pendants-Cable
407448
19472 Mini Pendants-Cable 407448
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.50 Bulb Type: Bi Pin Halo Qty: 1 Finish: Black Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 13.50
Bulb
Type: Bi Pin Halo
Qty: 1
Finish: Black
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407448
Product Name 19472 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details