Capital Lighting, Inc. 19061 Large Chandeliers-Candle 407440

Description
PRODUCT DETAILS / SPECS Width/Dia: 100.00 Height: 110.00 Bulb Type: Medium Qty: 16 Wattage: 100 Finish: Antique Copper Product Name: 16 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 100.00 Height: 110.00 Bulb Type: Medium Qty: 16 Wattage: 100 Finish: Antique Copper Product Name: 16 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
19061 Large Chandeliers-Candle - 407440 - Capital Lighting, Inc.
Columbus, OH, USA
19061 Large Chandeliers-Candle
407440
19061 Large Chandeliers-Candle 407440
PRODUCT DETAILS / SPECS Width/Dia: 100.00 Height: 110.00 Bulb Type: Medium Qty: 16 Wattage: 100 Finish: Antique Copper Product Name: 16 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 100.00
Height: 110.00
Bulb
Type: Medium
Qty: 16
Wattage: 100
Finish: Antique Copper
Product Name: 16 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407440
Product Name 19061 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details