Capital Lighting, Inc. 19631 Mini Pendants-Cable 407439

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.50 Bulb Type: Bi Pin Halo Qty: 1 Finish: Platinum Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.50 Bulb Type: Bi Pin Halo Qty: 1 Finish: Platinum Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
19631 Mini Pendants-Cable - 407439 - Capital Lighting, Inc.
Columbus, OH, USA
19631 Mini Pendants-Cable
407439
19631 Mini Pendants-Cable 407439
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.50 Bulb Type: Bi Pin Halo Qty: 1 Finish: Platinum Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 13.50
Bulb
Type: Bi Pin Halo
Qty: 1
Finish: Platinum
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407439
Product Name 19631 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details