Capital Lighting, Inc. 19834 Pendants-Bowl Style 407411

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 60.00 Bulb Type: Candelabra Finish: Bronze Product Name: Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 60.00 Bulb Type: Candelabra Finish: Bronze Product Name: Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
19834 Pendants-Bowl Style - 407411 - Capital Lighting, Inc.
Columbus, OH, USA
19834 Pendants-Bowl Style
407411
19834 Pendants-Bowl Style 407411
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 60.00 Bulb Type: Candelabra Finish: Bronze Product Name: Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 45.00
Height: 60.00
Bulb
Type: Candelabra
Finish: Bronze
Product Name: Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407411
Product Name 19834 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details