Capital Lighting, Inc. 19862 Flush Mounts-Bowl Style 407410

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 22.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Bronze Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 22.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Bronze Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
19862 Flush Mounts-Bowl Style - 407410 - Capital Lighting, Inc.
Columbus, OH, USA
19862 Flush Mounts-Bowl Style
407410
19862 Flush Mounts-Bowl Style 407410
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 22.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Bronze Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 22.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Bronze
Product Name: Six Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407410
Product Name 19862 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details