Capital Lighting, Inc. 20635 Sconces-Pocket 407408

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Amber Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Amber Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
20635 Sconces-Pocket - 407408 - Capital Lighting, Inc.
Columbus, OH, USA
20635 Sconces-Pocket
407408
20635 Sconces-Pocket 407408
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Amber Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 9.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Amber
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407408
Product Name 20635 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details