Capital Lighting, Inc. 19931 Mini Pendants-Cable 407403

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 13.50 Bulb Type: Bi Pin Halo Qty: 1 Finish: Stainless Steel Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 13.50 Bulb Type: Bi Pin Halo Qty: 1 Finish: Stainless Steel Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
19931 Mini Pendants-Cable - 407403 - Capital Lighting, Inc.
Columbus, OH, USA
19931 Mini Pendants-Cable
407403
19931 Mini Pendants-Cable 407403
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 13.50 Bulb Type: Bi Pin Halo Qty: 1 Finish: Stainless Steel Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 13.50
Bulb
Type: Bi Pin Halo
Qty: 1
Finish: Stainless Steel
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407403
Product Name 19931 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details