PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 17.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 40
Finish: Antique Copper
Product Name: Six Light Ceiling Fixture
Category: Ceiling Fixture
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 407381 |
| Product Name | 38330 Mid. Chandeliers-Candle |
| Application | Residential |