Capital Lighting, Inc. 29463 Sconces-Double Candle 407376

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 18.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Rust Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 18.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Rust Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
29463 Sconces-Double Candle - 407376 - Capital Lighting, Inc.
Columbus, OH, USA
29463 Sconces-Double Candle
407376
29463 Sconces-Double Candle 407376
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 18.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Rust Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 18.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Rust
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407376
Product Name 29463 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details