Capital Lighting, Inc. 29460 Sconces-Double Candle 407374

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Rust Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Rust Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
29460 Sconces-Double Candle - 407374 - Capital Lighting, Inc.
Columbus, OH, USA
29460 Sconces-Double Candle
407374
29460 Sconces-Double Candle 407374
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Rust Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 19.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Rust
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407374
Product Name 29460 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details