Capital Lighting, Inc. 30384 Pendants-Glass Down 407367

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
30384 Pendants-Glass Down - 407367 - Capital Lighting, Inc.
Columbus, OH, USA
30384 Pendants-Glass Down
407367
30384 Pendants-Glass Down 407367
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407367
Product Name 30384 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details