Capital Lighting, Inc. 30603 Sconces-Single Glass 407339

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Type: TBD Finish: Antique Copper Product Name: Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Type: TBD Finish: Antique Copper Product Name: Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
30603 Sconces-Single Glass - 407339 - Capital Lighting, Inc.
Columbus, OH, USA
30603 Sconces-Single Glass
407339
30603 Sconces-Single Glass 407339
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Type: TBD Finish: Antique Copper Product Name: Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Bulb
Type: TBD
Finish: Antique Copper
Product Name: Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407339
Product Name 30603 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details