Capital Lighting, Inc. 32247 Mini Pendants-Chain 407327

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
32247 Mini Pendants-Chain - 407327 - Capital Lighting, Inc.
Columbus, OH, USA
32247 Mini Pendants-Chain
407327
32247 Mini Pendants-Chain 407327
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 12.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rust
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407327
Product Name 32247 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details